TE Connectivity Chip Resistor - Surface Mount 35603K3FT

Description
3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143969DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143969DKR-ND
Chip Resistor - Surface Mount A143969DKR-ND
3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143969TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143969TR-ND
Chip Resistor - Surface Mount A143969TR-ND
3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143969CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143969CT-ND
Chip Resistor - Surface Mount A143969CT-ND
3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4508
Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4508
RES, 3K3, 1%, 6W, 4527, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K3, 1%, 6W, 4527, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6549
Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6549
RES, 3K3, 1%, 6W, 4527, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K3, 1%, 6W, 4527, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4352
Res, 3K3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4352
RES, 3K3, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143969DKR-ND 97AC4508 34AH4352
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 3K3, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details