TE Connectivity Chip Resistor - Surface Mount 356039KJT

Description
39 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144109TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144109TR-ND
Chip Resistor - Surface Mount A144109TR-ND
39 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

39 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2786
Res, 39K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2786
RES, 39K, 5%, 6W, 4527, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 39K, 5%, 6W, 4527, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4386
Res, 39K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4386
RES, 39K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 39K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144109TR-ND 97AC2786 34AH4386
Product Name Chip Resistor - Surface Mount Res, 39K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 39K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details