TE Connectivity Chip Resistor - Surface Mount 3560390RJT

Description
390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144085DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144085DKR-ND
Chip Resistor - Surface Mount A144085DKR-ND
390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144085CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144085CT-ND
Chip Resistor - Surface Mount A144085CT-ND
390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144085TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144085TR-ND
Chip Resistor - Surface Mount A144085TR-ND
390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

390 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 390R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3051
Res, 390R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3051
RES, 390R, 5%, 6W, 4527, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 390R, 5%, 6W, 4527, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4392
Res, 390R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4392
RES, 390R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 390R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144085DKR-ND 97AC3051 34AH4392
Product Name Chip Resistor - Surface Mount Res, 390R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 390R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details