TE Connectivity Chip Resistor - Surface Mount 356036KFT

Description
36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143994TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143994TR-ND
Chip Resistor - Surface Mount A143994TR-ND
36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143994DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143994DKR-ND
Chip Resistor - Surface Mount A143994DKR-ND
36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143994CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143994CT-ND
Chip Resistor - Surface Mount A143994CT-ND
36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

36 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9829
Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9829
RES, 36K, 1%, 6W, 4527, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 36K, 1%, 6W, 4527, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4931
Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4931
RES, 36K, 1%, 6W, 4527, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 36K, 1%, 6W, 4527, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143994TR-ND 96AC9829
Product Name Chip Resistor - Surface Mount Res, 36K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers