TE Connectivity Chip Resistor - Surface Mount 3560360KFT

Description
360 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
360 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144018TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144018TR-ND
Chip Resistor - Surface Mount A144018TR-ND
360 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

360 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3321
Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3321
RES, 360K, 1%, 6W, 4527, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 360K, 1%, 6W, 4527, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0700
Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0700
RES, 360K, 1%, 6W, 4527, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 360K, 1%, 6W, 4527, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144018TR-ND 97AC3321
Product Name Chip Resistor - Surface Mount Res, 360K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details