TE Connectivity Chip Resistor - Surface Mount 356033RJT

Description
33 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144072TR-ND
Chip Resistor - Surface Mount A144072TR-ND
33 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

33 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4520
Res, 33R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4520
RES, 33R, 5%, 6W, 4527, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 33R, 5%, 6W, 4527, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4376
Res, 33R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4376
RES, 33R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144072TR-ND 97AC4520 34AH4376
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 33R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers