TE Connectivity Chip Resistor - Surface Mount 3560330RJT

Description
330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144084DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144084DKR-ND
Chip Resistor - Surface Mount A144084DKR-ND
330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144084TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144084TR-ND
Chip Resistor - Surface Mount A144084TR-ND
330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144084CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144084CT-ND
Chip Resistor - Surface Mount A144084CT-ND
330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

330 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 330R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4380
Res, 330R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4380
RES, 330R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 330R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 330R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0395
Res, 330R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0395
RES, 330R, 5%, 6W, 4527, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 330R, 5%, 6W, 4527, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144084DKR-ND 34AH4380 97AC0395
Product Name Chip Resistor - Surface Mount Res, 330R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 330R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176399-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details