TE Connectivity Chip Resistor - Surface Mount 3560330KFT

Description
330 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144017TR-ND
Chip Resistor - Surface Mount A144017TR-ND
330 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

330 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8445
Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8445
RES, 330K, 1%, 6W, 4527, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 330K, 1%, 6W, 4527, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0699
Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0699
RES, 330K, 1%, 6W, 4527, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 330K, 1%, 6W, 4527, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144017TR-ND 96AC8445
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1625890-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details