TE Connectivity Chip Resistor - Surface Mount 35602R7JT

Description
2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144059DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144059DKR-ND
Chip Resistor - Surface Mount A144059DKR-ND
2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144059CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144059CT-ND
Chip Resistor - Surface Mount A144059CT-ND
2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144059TR-ND
Chip Resistor - Surface Mount A144059TR-ND
2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4298
Res, 2R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4298
RES, 2R7, 5%, 6W, 4527, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R7, 5%, 6W, 4527, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4326
Res, 2R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4326
RES, 2R7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 2R7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144059DKR-ND 97AC4298 34AH4326
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 2R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details