TE Connectivity Chip Resistor - Surface Mount 35602R2FT

Description
2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143893CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143893CT-ND
Chip Resistor - Surface Mount A143893CT-ND
2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143893DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143893DKR-ND
Chip Resistor - Surface Mount A143893DKR-ND
2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143893TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143893TR-ND
Chip Resistor - Surface Mount A143893TR-ND
2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

2.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8213
Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8213
RES, 2R2, 1%, 6W, 4527, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R2, 1%, 6W, 4527, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3043
Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3043
RES, 2R2, 1%, 6W, 4527, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 2R2, 1%, 6W, 4527, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143893CT-ND 96AC8213
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details