TE Connectivity Chip Resistor - Surface Mount 356027RFT

Description
27 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143919CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143919CT-ND
Chip Resistor - Surface Mount A143919CT-ND
27 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

27 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143919TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143919TR-ND
Chip Resistor - Surface Mount A143919TR-ND
27 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

27 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0693
Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0693
RES, 27R, 1%, 6W, 4527, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 27R, 1%, 6W, 4527, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0692
Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0692
RES, 27R, 1%, 6W, 4527, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 27R, 1%, 6W, 4527, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143919CT-ND 97AC0693
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176071-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680000 ohms
View Details
2 suppliers