TE Connectivity Chip Resistor - Surface Mount 3560240RFT

Description
240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143942DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143942DKR-ND
Chip Resistor - Surface Mount A143942DKR-ND
240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143942CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143942CT-ND
Chip Resistor - Surface Mount A143942CT-ND
240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143942TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143942TR-ND
Chip Resistor - Surface Mount A143942TR-ND
240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

240 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3834
Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3834
RES, 240R, 1%, 6W, 4527, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 240R, 1%, 6W, 4527, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3835
Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3835
RES, 240R, 1%, 6W, 4527, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 240R, 1%, 6W, 4527, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143942DKR-ND 97AC3834
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details