TE Connectivity Chip Resistor - Surface Mount 356022RFT

Description
22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143917DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143917DKR-ND
Chip Resistor - Surface Mount A143917DKR-ND
22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143917CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143917CT-ND
Chip Resistor - Surface Mount A143917CT-ND
22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143917TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143917TR-ND
Chip Resistor - Surface Mount A143917TR-ND
22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

22 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5563
Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5563
RES, 22R, 1%, 6W, 4527, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 22R, 1%, 6W, 4527, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0691
Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0691
RES, 22R, 1%, 6W, 4527, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 22R, 1%, 6W, 4527, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143917DKR-ND 97AC5563
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers