TE Connectivity Chip Resistor - Surface Mount 356020RFT

Description
20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143916CT-ND
Chip Resistor - Surface Mount A143916CT-ND
20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143916TR-ND
Chip Resistor - Surface Mount A143916TR-ND
20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143916DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143916DKR-ND
Chip Resistor - Surface Mount A143916DKR-ND
20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

20 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8438
Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8438
RES, 20R, 1%, 6W, 4527, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 20R, 1%, 6W, 4527, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8437
Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8437
RES, 20R, 1%, 6W, 4527, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 20R, 1%, 6W, 4527, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143916CT-ND 96AC8438
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 457460 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 22 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers