TE Connectivity Chip Resistor - Surface Mount 3560200RFT

Description
200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143940TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143940TR-ND
Chip Resistor - Surface Mount A143940TR-ND
200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143940CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143940CT-ND
Chip Resistor - Surface Mount A143940CT-ND
200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143940DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143940DKR-ND
Chip Resistor - Surface Mount A143940DKR-ND
200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

200 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3833
Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3833
RES, 200R, 1%, 6W, 4527, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 200R, 1%, 6W, 4527, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1225
Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1225
RES, 200R, 1%, 6W, 4527, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 200R, 1%, 6W, 4527, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143940TR-ND 97AC3833
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers