TE Connectivity Chip Resistor - Surface Mount 3560200KFT

Description
200 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144012CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144012CT-ND
Chip Resistor - Surface Mount A144012CT-ND
200 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

200 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144012TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144012TR-ND
Chip Resistor - Surface Mount A144012TR-ND
200 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

200 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2781
Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2781
RES, 200K, 1%, 6W, 4527, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 200K, 1%, 6W, 4527, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5183
Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5183
RES, 200K, 1%, 6W, 4527, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 200K, 1%, 6W, 4527, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144012CT-ND 97AC2781
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879216-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
5 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details