TE Connectivity Chip Resistor - Surface Mount 35601R8JT

Description
1.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144057CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144057CT-ND
Chip Resistor - Surface Mount A144057CT-ND
1.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

1.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144057TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144057TR-ND
Chip Resistor - Surface Mount A144057TR-ND
1.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

1.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9201
Res, 1R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9201
RES, 1R8, 5%, 6W, 4527, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1R8, 5%, 6W, 4527, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4262
Res, 1R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4262
RES, 1R8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1R8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144057CT-ND 96AC9201 34AH4262
Product Name Chip Resistor - Surface Mount Res, 1R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details