TE Connectivity Chip Resistor - Surface Mount 35601M3FT

Description
1.3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144032TR-ND
Chip Resistor - Surface Mount A144032TR-ND
1.3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8644
Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8644
RES, 1M3, 1%, 6W, 4527, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M3, 1%, 6W, 4527, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3609
Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3609
RES, 1M3, 1%, 6W, 4527, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1M3, 1%, 6W, 4527, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144032TR-ND 96AC8644
Product Name Chip Resistor - Surface Mount Res, 1M3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details