TE Connectivity Chip Resistor - Surface Mount 35601K5FT

Description
1.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143961TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143961TR-ND
Chip Resistor - Surface Mount A143961TR-ND
1.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143961CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143961CT-ND
Chip Resistor - Surface Mount A143961CT-ND
1.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

1.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4293
Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4293
RES, 1K5, 1%, 6W, 4527, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K5, 1%, 6W, 4527, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9199
Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9199
RES, 1K5, 1%, 6W, 4527, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K5, 1%, 6W, 4527, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143961TR-ND 97AC4293
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details