TE Connectivity Chip Resistor - Surface Mount 35601K2JT

Description
1.2 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144091TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144091TR-ND
Chip Resistor - Surface Mount A144091TR-ND
1.2 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.2 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144091CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144091CT-ND
Chip Resistor - Surface Mount A144091CT-ND
1.2 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

1.2 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35601K2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35601K2JTTR-ND
Chip Resistor - Surface Mount 1111-35601K2JTTR-ND
FIXED RESISTOR METAL GLAZE/THICK

FIXED RESISTOR METAL GLAZE/THICK

Buy Now Datasheet
Res, 1K2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8219
Res, 1K2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8219
RES, 1K2, 5%, 6W, 4527, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 1K2, 5%, 6W, 4527, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4234
Res, 1K2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4234
RES, 1K2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 1K2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144091TR-ND 96AC8219 34AH4234
Product Name Chip Resistor - Surface Mount Res, 1K2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 1K2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details