TE Connectivity Chip Resistor - Surface Mount 3560150RFT

Description
150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143937CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143937CT-ND
Chip Resistor - Surface Mount A143937CT-ND
150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143937DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143937DKR-ND
Chip Resistor - Surface Mount A143937DKR-ND
150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143937TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143937TR-ND
Chip Resistor - Surface Mount A143937TR-ND
150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

150 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5993
Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5993
RES, 150R, 1%, 6W, 4527, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 150R, 1%, 6W, 4527, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5992
Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5992
RES, 150R, 1%, 6W, 4527, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 150R, 1%, 6W, 4527, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143937CT-ND 97AC5993
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details