TE Connectivity Chip Resistor - Surface Mount 3560130KFT

Description
130 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
130 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144008CT-ND
Chip Resistor - Surface Mount A144008CT-ND
130 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

130 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144008TR-ND
Chip Resistor - Surface Mount A144008TR-ND
130 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

130 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8010
Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8010
RES, 130K, 1%, 6W, 4527, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 130K, 1%, 6W, 4527, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0116
Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0116
RES, 130K, 1%, 6W, 4527, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 130K, 1%, 6W, 4527, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144008CT-ND 96AC8010
Product Name Chip Resistor - Surface Mount Res, 130K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details