TE Connectivity Chip Resistor - Surface Mount 3560120KJT

Description
120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144115CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144115CT-ND
Chip Resistor - Surface Mount A144115CT-ND
120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144115TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144115TR-ND
Chip Resistor - Surface Mount A144115TR-ND
120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144115DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144115DKR-ND
Chip Resistor - Surface Mount A144115DKR-ND
120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

120 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8448
Res, 120K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8448
RES, 120K, 5%, 6W, 4527, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 120K, 5%, 6W, 4527, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4282
Res, 120K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4282
RES, 120K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 120K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144115CT-ND 96AC8448 34AH4282
Product Name Chip Resistor - Surface Mount Res, 120K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 120K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details