TE Connectivity Chip Resistor - Surface Mount 356010KJT

Description
10 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144102TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144102TR-ND
Chip Resistor - Surface Mount A144102TR-ND
10 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144102CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144102CT-ND
Chip Resistor - Surface Mount A144102CT-ND
10 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4264
Res, 10K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4264
RES, 10K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0119
Res, 10K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0119
RES, 10K, 5%, 6W, 4527, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 10K, 5%, 6W, 4527, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144102TR-ND 34AH4264 97AC0119
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 10K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details