TE Connectivity Shielded Contacts 355956-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-83527 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-83527 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 355956-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
355956-000
Shielded Contacts 355956-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-83527 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 16
  • Contact Type : Pin

Industry Standards


  • Military Standard : MIL-DTL-83527

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 355956-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details