TE Connectivity Heat Shrink Boots 355833-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 17.8 - 25.4 MM  [.7 - 1 INCH ] Inside Diameter as Supplied : 25.4 MM  [1 INCH ] Industry Standards Approved Standards : VG95343 Parts 6,7,8 and 9 Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 242 Product Type Features Molded Part Angle (DEG) : 45 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 17.8 - 25.4 MM  [.7 - 1 INCH ] Inside Diameter as Supplied : 25.4 MM  [1 INCH ] Industry Standards Approved Standards : VG95343 Parts 6,7,8 and 9 Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 242 Product Type Features Molded Part Angle (DEG) : 45 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 355833-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
355833-000
Heat Shrink Boots 355833-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 17.8 - 25.4 MM  [.7 - 1 INCH ] Inside Diameter as Supplied : 25.4 MM  [1 INCH ] Industry Standards Approved Standards : VG95343 Parts 6,7,8 and 9 Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 242 Product Type Features Molded Part Angle (DEG) : 45 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 17.8 - 25.4 MM  [.7 - 1 INCH ]
  • Inside Diameter as Supplied : 25.4 MM  [1 INCH ]

Industry Standards


  • Approved Standards : VG95343 Parts 6,7,8 and 9

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 242

Product Type Features


  • Molded Part Angle (DEG) : 45

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 355833-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057409-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details