TE Connectivity Chip Resistor - Surface Mount 3550910KFT

Description
910 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143774TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143774TR-ND
Chip Resistor - Surface Mount A143774TR-ND
910 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

910 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3589
Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3589
RES, 910K, 1%, 5W, 4320, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 910K, 1%, 5W, 4320, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5767
Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5767
RES, 910K, 1%, 5W, 4320, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 910K, 1%, 5W, 4320, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143774TR-ND 97AC3589
Product Name Chip Resistor - Surface Mount Res, 910K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers