TE Connectivity Chip Resistor - Surface Mount 35508M2JT

Description
8.2 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143883TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143883TR-ND
Chip Resistor - Surface Mount A143883TR-ND
8.2 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

8.2 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8M2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4212
Res, 8M2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4212
RES, 8M2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 8M2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 8M2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1222
Res, 8M2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1222
RES, 8M2, 5%, 5W, 4320, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 8M2, 5%, 5W, 4320, THICK FILM; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35508M2JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35508M2JT
Chip Resistor - Surface Mount 35508M2JT
RES 3550 8M2 5%

RES 3550 8M2 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A143883TR-ND 34AH4212 97AC1222 35508M2JT
Product Name Chip Resistor - Surface Mount Res, 8M2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 8M2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details