TE Connectivity Chip Resistor - Surface Mount 35508K2JT

Description
8.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143847TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143847TR-ND
Chip Resistor - Surface Mount A143847TR-ND
8.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143847CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143847CT-ND
Chip Resistor - Surface Mount A143847CT-ND
8.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

8.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4210
Res, 8K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4210
RES, 8K2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 8K2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 8K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7767
Res, 8K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7767
RES, 8K2, 5%, 5W, 4320, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 8K2, 5%, 5W, 4320, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 35508K2JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35508K2JT
Chip Resistor - Surface Mount 35508K2JT
RES 3550 8K2 5%

RES 3550 8K2 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A143847TR-ND 34AH4210 96AC7767 35508K2JT
Product Name Chip Resistor - Surface Mount Res, 8K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 8K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details