TE Connectivity Chip Resistor - Surface Mount 355082KJT

Description
82 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143859TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143859TR-ND
Chip Resistor - Surface Mount A143859TR-ND
82 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

82 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4216
Res, 82K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4216
RES, 82K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 82K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 82K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3314
Res, 82K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3314
RES, 82K, 5%, 5W, 4320, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 82K, 5%, 5W, 4320, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143859TR-ND 34AH4216 97AC3314
Product Name Chip Resistor - Surface Mount Res, 82K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 82K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details