TE Connectivity Chip Resistor - Surface Mount 35507R5FT

Description
7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143652DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143652DKR-ND
Chip Resistor - Surface Mount A143652DKR-ND
7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143652CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143652CT-ND
Chip Resistor - Surface Mount A143652CT-ND
7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143652TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143652TR-ND
Chip Resistor - Surface Mount A143652TR-ND
7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

7.5 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2762
Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2762
RES, 7R5, 1%, 5W, 4320, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 7R5, 1%, 5W, 4320, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5160
Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5160
RES, 7R5, 1%, 5W, 4320, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 7R5, 1%, 5W, 4320, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143652DKR-ND 97AC2762
Product Name Chip Resistor - Surface Mount Res, 7R5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers