TE Connectivity Chip Resistor - Surface Mount 35506R8FT

Description
6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143651DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143651DKR-ND
Chip Resistor - Surface Mount A143651DKR-ND
6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143651CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143651CT-ND
Chip Resistor - Surface Mount A143651CT-ND
6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143651TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143651TR-ND
Chip Resistor - Surface Mount A143651TR-ND
6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0081
Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0081
RES, 6R8, 1%, 5W, 4320, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6R8, 1%, 5W, 4320, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5159
Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5159
RES, 6R8, 1%, 5W, 4320, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6R8, 1%, 5W, 4320, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143651DKR-ND 97AC0081
Product Name Chip Resistor - Surface Mount Res, 6R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-2176631-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
2 suppliers