TE Connectivity Chip Resistor - Surface Mount 35506R2FT

Description
6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6R2, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is a high-power thick film device designed for various applications. It features a resistance value of 6.2 ohms with a tolerance of ±1% and a power rating of 5 watts at an ambient temperature of 70°C. The resistor is housed in a 4320 size package, making it suitable for automated placement in high-volume production. This component has a maximum working voltage of 300V and can withstand overload voltages up to 600V. It operates effectively within a temperature range of -55°C to 155°C. The temperature coefficient of resistance (TCR) is specified at ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is supplied on 7-inch reels containing 1000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. Its construction allows for reliable performance under various environmental conditions, making it a suitable choice for engineers looking for a dependable resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 6R2, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is a high-power thick film device designed for various applications. It features a resistance value of 6.2 ohms with a tolerance of ±1% and a power rating of 5 watts at an ambient temperature of 70°C. The resistor is housed in a 4320 size package, making it suitable for automated placement in high-volume production. This component has a maximum working voltage of 300V and can withstand overload voltages up to 600V. It operates effectively within a temperature range of -55°C to 155°C. The temperature coefficient of resistance (TCR) is specified at ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is supplied on 7-inch reels containing 1000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. Its construction allows for reliable performance under various environmental conditions, making it a suitable choice for engineers looking for a dependable resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143650TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143650TR-ND
Chip Resistor - Surface Mount A143650TR-ND
6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143650DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143650DKR-ND
Chip Resistor - Surface Mount A143650DKR-ND
6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143650CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143650CT-ND
Chip Resistor - Surface Mount A143650CT-ND
6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

6.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7996
Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7996
RES, 6R2, 1%, 5W, 4320, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6R2, 1%, 5W, 4320, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0080
Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0080
RES, 6R2, 1%, 5W, 4320, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 6R2, 1%, 5W, 4320, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143650TR-ND 96AC7996
Product Name Chip Resistor - Surface Mount Res, 6R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details