TE Connectivity Chip Resistor - Surface Mount 3550680KFT

Description
680 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143771TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143771TR-ND
Chip Resistor - Surface Mount A143771TR-ND
680 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

680 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5766
Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5766
RES, 680K, 1%, 5W, 4320, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 680K, 1%, 5W, 4320, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3587
Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3587
RES, 680K, 1%, 5W, 4320, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 680K, 1%, 5W, 4320, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143771TR-ND 97AC5766
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details