TE Connectivity Chip Resistor - Surface Mount 355056KJT

Description
56 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143857TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143857TR-ND
Chip Resistor - Surface Mount A143857TR-ND
56 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

56 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2772
Res, 56K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2772
RES, 56K, 5%, 5W, 4320, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 56K, 5%, 5W, 4320, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4174
Res, 56K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4174
RES, 56K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 56K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143857TR-ND 97AC2772 34AH4174
Product Name Chip Resistor - Surface Mount Res, 56K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 56K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details