TE Connectivity Chip Resistor - Surface Mount 35504M3FT

Description
4.3 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.3 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143790TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143790TR-ND
Chip Resistor - Surface Mount A143790TR-ND
4.3 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

4.3 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4038
Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4038
RES, 4M3, 1%, 5W, 4320, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4M3, 1%, 5W, 4320, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4037
Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4037
RES, 4M3, 1%, 5W, 4320, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4M3, 1%, 5W, 4320, THICK FILM; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143790TR-ND 97AC4038
Product Name Chip Resistor - Surface Mount Res, 4M3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details