The Resistor 4K7, 1%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 4.7 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 5W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to 155°C. It features a maximum working voltage of 300V and can withstand overload voltages up to 600V. The device is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The terminal finish is matte tin over nickel barrier, ensuring compatibility with standard soldering processes. This product is RoHS compliant and is designed to meet various performance specifications, including a low temperature coefficient of resistance.
4.7 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
4.7 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
4.7 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
RES, 4K7, 1%, 5W, 4320, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 4K7, 1%, 5W, 4320, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143719CT-ND | 97AC6544 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |