TE Connectivity Chip Resistor - Surface Mount 355047RJT

Description
47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143820CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143820CT-ND
Chip Resistor - Surface Mount A143820CT-ND
47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143820DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143820DKR-ND
Chip Resistor - Surface Mount A143820DKR-ND
47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143820TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143820TR-ND
Chip Resistor - Surface Mount A143820TR-ND
47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

47 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 47R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4155
Res, 47R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4155
RES, 47R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2309
Res, 47R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2309
RES, 47R, 5%, 5W, 4320, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 47R, 5%, 5W, 4320, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 355047RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
355047RJT
Resistors - Chip Resistor - Surface Mount 355047RJT
RES 3550 47R 5%

RES 3550 47R 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A143820CT-ND 34AH4155 97AC2309 355047RJT
Product Name Chip Resistor - Surface Mount Res, 47R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 47R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric] Nonstandard
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-1879005-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details