TE Connectivity Chip Resistor - Surface Mount 355047RFT

Description
47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143671TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143671TR-ND
Chip Resistor - Surface Mount A143671TR-ND
47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143671CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143671CT-ND
Chip Resistor - Surface Mount A143671CT-ND
47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143671DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143671DKR-ND
Chip Resistor - Surface Mount A143671DKR-ND
47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

47 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3579
Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3579
RES, 47R, 1%, 5W, 4320, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 47R, 1%, 5W, 4320, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3578
Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3578
RES, 47R, 1%, 5W, 4320, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 47R, 1%, 5W, 4320, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143671TR-ND 97AC3579
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details