TE Connectivity Chip Resistor - Surface Mount 3550470RFT

Description
470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143695TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143695TR-ND
Chip Resistor - Surface Mount A143695TR-ND
470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143695CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143695CT-ND
Chip Resistor - Surface Mount A143695CT-ND
470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143695DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143695DKR-ND
Chip Resistor - Surface Mount A143695DKR-ND
470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

470 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1496
Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1496
RES, 470R, 1%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 470R, 1%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6170
Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6170
RES, 470R, 1%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 470R, 1%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143695TR-ND 97AC1496
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers