TE Connectivity Chip Resistor - Surface Mount 3550470KJT

Description
470 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143868TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143868TR-ND
Chip Resistor - Surface Mount A143868TR-ND
470 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

470 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4157
Res, 470K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4157
RES, 470K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 470K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 470K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3592
Res, 470K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3592
RES, 470K, 5%, 5W, 4320, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 470K, 5%, 5W, 4320, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143868TR-ND 34AH4157 97AC3592
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 470K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details