TE Connectivity Chip Resistor - Surface Mount 3550430RFT

Description
430 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143694CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143694CT-ND
Chip Resistor - Surface Mount A143694CT-ND
430 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

430 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143694TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143694TR-ND
Chip Resistor - Surface Mount A143694TR-ND
430 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

430 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4035
Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4035
RES, 430R, 1%, 5W, 4320, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 430R, 1%, 5W, 4320, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1495
Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1495
RES, 430R, 1%, 5W, 4320, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 430R, 1%, 5W, 4320, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143694CT-ND 97AC4035
Product Name Chip Resistor - Surface Mount Res, 430R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers