TE Connectivity Chip Resistor - Surface Mount 3550430KFT

Description
430 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143766TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143766TR-ND
Chip Resistor - Surface Mount A143766TR-ND
430 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

430 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0678
Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0678
RES, 430K, 1%, 5W, 4320, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 430K, 1%, 5W, 4320, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0677
Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0677
RES, 430K, 1%, 5W, 4320, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 430K, 1%, 5W, 4320, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143766TR-ND 97AC0678
Product Name Chip Resistor - Surface Mount Res, 430K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details