TE Connectivity Chip Resistor - Surface Mount 35503R9JT

Description
3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143807CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143807CT-ND
Chip Resistor - Surface Mount A143807CT-ND
3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143807TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143807TR-ND
Chip Resistor - Surface Mount A143807TR-ND
3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143807DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143807DKR-ND
Chip Resistor - Surface Mount A143807DKR-ND
3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4114
Res, 3R9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4114
RES, 3R9, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3R9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1762
Res, 3R9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1762
RES, 3R9, 5%, 5W, 4320, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3R9, 5%, 5W, 4320, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143807CT-ND 34AH4114 97AC1762
Product Name Chip Resistor - Surface Mount Res, 3R9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 3R9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details