TE Connectivity Chip Resistor - Surface Mount 35503R3JT

Description
3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143806DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143806DKR-ND
Chip Resistor - Surface Mount A143806DKR-ND
3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143806TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143806TR-ND
Chip Resistor - Surface Mount A143806TR-ND
3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143806CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143806CT-ND
Chip Resistor - Surface Mount A143806CT-ND
3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4111
Res, 3R3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4111
RES, 3R3, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 3R3, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3R3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6362
Res, 3R3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6362
RES, 3R3, 5%, 5W, 4320, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3R3, 5%, 5W, 4320, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143806DKR-ND 34AH4111 97AC6362
Product Name Chip Resistor - Surface Mount Res, 3R3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 3R3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details