TE Connectivity Chip Resistor - Surface Mount 35503M9JT

Description
3.9 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143879TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143879TR-ND
Chip Resistor - Surface Mount A143879TR-ND
3.9 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

3.9 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4108
Res, 3M9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4108
RES, 3M9, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 3M9, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3M9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1218
Res, 3M9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1218
RES, 3M9, 5%, 5W, 4320, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3M9, 5%, 5W, 4320, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143879TR-ND 34AH4108 97AC1218
Product Name Chip Resistor - Surface Mount Res, 3M9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 3M9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details