TE Connectivity Chip Resistor - Surface Mount 35503M3JT

Description
3.3 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143878CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143878CT-ND
Chip Resistor - Surface Mount A143878CT-ND
3.3 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143878TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143878TR-ND
Chip Resistor - Surface Mount A143878TR-ND
3.3 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35503M3JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35503M3JT
Chip Resistor - Surface Mount 35503M3JT
RES 3550 3M3 5%

RES 3550 3M3 5%

Supplier's Site Datasheet
Res, 3M3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4105
Res, 3M3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4105
RES, 3M3, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 3M3, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3M3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8835
Res, 3M3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8835
RES, 3M3, 5%, 5W, 4320, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3M3, 5%, 5W, 4320, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A143878CT-ND 35503M3JT 34AH4105 96AC8835
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3M3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 3M3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details