TE Connectivity Chip Resistor - Surface Mount 35503K9FT

Description
3.9 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143717TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143717TR-ND
Chip Resistor - Surface Mount A143717TR-ND
3.9 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143717DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143717DKR-ND
Chip Resistor - Surface Mount A143717DKR-ND
3.9 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6543
Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6543
RES, 3K9, 1%, 5W, 4320, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K9, 1%, 5W, 4320, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6542
Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6542
RES, 3K9, 1%, 5W, 4320, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K9, 1%, 5W, 4320, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143717TR-ND 97AC6543
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details