TE Connectivity Resistors - Chip Resistor - Surface Mount 35503K3JT

Description
Win Source Part Number: 1038265-35503K3JT Category: Resistors>Chip Resistor - Surface Mount Series: 3550, CGS Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm) Alternative Parts (Cross-Reference): 35503K3JT1-2176405-4 ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176405-4,A143842T R,A143842DKR,A143842 CT
Request a Quote Datasheet
Description
Win Source Part Number: 1038265-35503K3JT Category: Resistors>Chip Resistor - Surface Mount Series: 3550, CGS Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm) Alternative Parts (Cross-Reference): 35503K3JT1-2176405-4 ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176405-4,A143842T R,A143842DKR,A143842 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1038265-35503K3JT
Resistors - Chip Resistor - Surface Mount 1038265-35503K3JT
Win Source Part Number: 1038265-35503K3JT Category: Resistors>Chip Resistor - Surface Mount Series: 3550, CGS Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm) Alternative Parts (Cross-Reference): 35503K3JT1-2176405-4 ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176405-4,A143842T R,A143842DKR,A143842 CT

Win Source Part Number: 1038265-35503K3JT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3550, CGS
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm)
Alternative Parts (Cross-Reference): 35503K3JT1-2176405-4;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-2176405-4,A143842TR,A143842DKR,A143842CT

Buy Now Datasheet
Chip Resistor - Surface Mount - A143842TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143842TR-ND
Chip Resistor - Surface Mount A143842TR-ND
3.3 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143842CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143842CT-ND
Chip Resistor - Surface Mount A143842CT-ND
3.3 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Resistor - 52-35503K3JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3550 3K3 5% Product overview: 35503K3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35503K3JT can be used for catalog matching and distributor lookup.

RES 3550 3K3 5% Product overview: 35503K3JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35503K3JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4925
Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4925
RES, 3K3, 5%, 5W, 4320, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K3, 5%, 5W, 4320, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4099
Res, 3K3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4099
RES, 3K3, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9825
Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9825
RES, 3K3, 5%, 5W, 4320, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K3, 5%, 5W, 4320, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1038265-35503K3JT A143842TR-ND 52-35503K3JT 97AC4925 34AH4099
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Res, 3K3, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 3K3, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details