TE Connectivity Chip Resistor - Surface Mount 355039RFT

Description
39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143669CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143669CT-ND
Chip Resistor - Surface Mount A143669CT-ND
39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143669TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143669TR-ND
Chip Resistor - Surface Mount A143669TR-ND
39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143669DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143669DKR-ND
Chip Resistor - Surface Mount A143669DKR-ND
39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

39 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3306
Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3306
RES, 39R, 1%, 5W, 4320, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 39R, 1%, 5W, 4320, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5552
Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5552
RES, 39R, 1%, 5W, 4320, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 39R, 1%, 5W, 4320, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143669CT-ND 97AC3306
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details